location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M 70071503240 mouse pad Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
70071503240
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70071503240 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4046719112463 show
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:35:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name 3M 70071503240 mouse pad Grey :
The long product name of 3M 70071503240 mouse pad Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Battery-Saving Mouse Pad, Gray
More>>>
3M 70071503240 mouse pad Grey:
The official description of 3M 70071503240 mouse pad Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 3M™ Precise™ Mousing Surface provides the ultimate mouse mat surface and tracking providing accuracy for both traditional and especially optical mice. Where you point to is where you go!

Short summary description 3M 70071503240 mouse pad Grey:
This short summary of the 3M 70071503240 mouse pad Grey data-sheet is auto-generated and uses the product title and the first six key specs.

3M 70071503240, Grey, Pattern

Long summary description 3M 70071503240 mouse pad Grey:
This is an auto-generated long summary of 3M 70071503240 mouse pad Grey based on the first three specs of the first five spec groups.

3M 70071503240. Width: 215.9 mm, Depth: 177.8 mm. Product colour: Grey, Surface coloration: Pattern

Performance
Surface coloration *
Pattern
Gaming mouse pad *
No
Game edition
No
Wrist rest *
No
Product colour *
Grey
Recommended usage
Optical mouse
Weight & dimensions
Width *
215.9 mm
Depth *
177.8 mm
Thickness
1.5 mm
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 05:11:32
Uk has collected 1 expert review for 3M 70071503240 mouse pad Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
HEXUS.net
Updated:
2016-12-27 11:21:26
At first glance, the 3M mat (sorry, mousing surface) was impressive - an attractive green logo from the Razor Boomslang range fading to black at the edges. The pad is oddly shaped - designed to cut out all the areas of the mouse mat that you never trav...
0%
HEXUS.net
Updated:
2011-09-25 05:11:32
At first glance, the 3M mat (sorry, mousing surface) was impressive - an attractive green logo from the Razor Boomslang range fading to black at the edges. The pad is oddly shaped - designed to cut out all the areas of the mouse mat that you never trav...
0%
Brand Image Product code Product Stock Price from
3M Precise Mousing Surface Blue 3M Precise Mousing Surface Blue
(show image)
MS201BP Precise Mousing Surface 0.00
(excl. VAT)
0 (incl. VAT)
3M Precise Mousing Surface Red 3M Precise Mousing Surface Red
(show image)
MS201RX Precise Mousing Surface 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
United States 2 distributor(s)
Danmark 1 distributor(s)