Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M 70071099306 Blue,Pink,Yellow writing notebook

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
70071099306
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70071099306
Category
Notebooks of various sizes, often containing lined/ruled paper, used for writinh notes.
writing notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 10 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5174
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 10-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 09 Feb 2017 02:52:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name 3M 70071099306 Blue,Pink,Yellow writing notebook :
The short editorial description of 3M 70071099306 Blue,Pink,Yellow writing notebook

R330-AP Post-It Post-it Pop-up Dispenser Notes, 7.62 cm (3 ") x 3" (7.62cm x 7.62cm), Pastel Colors
More>>>

3M 70071099306 Blue,Pink,Yellow writing notebook:
The official marketing text of 3M 70071099306 Blue,Pink,Yellow writing notebook as supplied by the manufacturer
Post-it Pop-up Dispenser Notes pop out of Post-it Pop-up Dispensers for one-handed dispensing. The 3 in x 3 in notes are just the right size for short messages and reminders. Six-pack contains two pads each in Canary Yellow, Carnation Pink, and Sky
Short summary description 3M 70071099306 Blue,Pink,Yellow writing notebook:
This short summary of the 3M 70071099306 Blue,Pink,Yellow writing notebook data-sheet is auto-generated and uses the product title and the first six key specs.
3M 70071099306, 76.2 mm, 76.2 mm
Long summary description 3M 70071099306 Blue,Pink,Yellow writing notebook :

3M 70071099306. Width: 76.2 mm, Height: 76.2 mm

This is an auto-generated long summary of 3M 70071099306 Blue,Pink,Yellow writing notebook based on the first three specs of the first five spec groups.
Technical details
Colour of product
The colour e.g. red, blue, green, black, white.
Blue, Pink, Yellow
Weight & dimensions
Width
The measurement or extent of something from side to side.
76.2 mm
Height
The measurement of the product from head to foot or from base to top.
76.2 mm