Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M 6200 32.9m Transparent stationery/office tape

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6200
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
620018X33
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0021200075674
Category
Narrow strip of material, typically used to hold or fasten something.
stationery & office tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 10 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8177
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 10-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 18 Oct 2017 10:31:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name 3M 6200 32.9m Transparent stationery/office tape :
The short editorial description of 3M 6200 32.9m Transparent stationery/office tape

6200, Invisible Tape, 3/4" x 1296 in Boxed
More>>>

3M 6200 32.9m Transparent stationery/office tape:
The official marketing text of 3M 6200 32.9m Transparent stationery/office tape as supplied by the manufacturer
An economy invisible tape with a matte finish for basic office use. Fits 1-inch core desk dispensers.
Short summary description 3M 6200 32.9m Transparent stationery/office tape:
This short summary of the 3M 6200 32.9m Transparent stationery/office tape data-sheet is auto-generated and uses the product title and the first six key specs.
3M 6200, 32.9 m, Transparent, 19 mm
Long summary description 3M 6200 32.9m Transparent stationery/office tape :

3M 6200. Length: 32.9 m, Colour of product: Transparent. Width: 19 mm

This is an auto-generated long summary of 3M 6200 32.9m Transparent stationery/office tape based on the first three specs of the first five spec groups.
Features
Length *
The measurement or extent of something from end to end; the greater of two or the greatest of three dimensions of an object.
32.9 m
Colour of product *
The colour e.g. red, blue, green, black, white.
Transparent
Features
Duplex (double-sided)
No
Weight & dimensions
Width
The measurement or extent of something from side to side.
19 mm