Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M 6020

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6020
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6020-12T-SP
Category
Adhesive substance used for sticking objects or materials together.
adhesives & glues
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 10 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6617
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 10-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 17 Oct 2017 22:01:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name 3M 6020 :
The short editorial description of 3M 6020

6020, Glue Stick, 20g
More>>>

3M 6020:
The official marketing text of 3M 6020 as supplied by the manufacturer
Scotch Glue Sticks are strong, fast-bonding, and safe for children. Ideal for home and school use. Great for fabric, paper, photos, and other lightweight items. Non-toxic.

- Stick will not fall out of dispensers.
- Acid free and non-toxic.
- Confirms to ASTM D-4236.
- Available in 8g, 15g and 20g sizes.
Short summary description 3M 6020:
This short summary of the 3M 6020 data-sheet is auto-generated and uses the product title and the first six key specs.
3M 6020, White
Long summary description 3M 6020 :

3M 6020. Colour of product: White

This is an auto-generated long summary of 3M 6020 based on the first three specs of the first five spec groups.