location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Cinta 600 65 m Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cinta 600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6002465
Category:
Narrow strip of material, typically used to hold or fasten something.
Stationery Tapes Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points 3M Cinta 600 65 m Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 65 m
  • - Transparent
  • - Width: 24 mm
More>>>
Short summary description 3M Cinta 600 65 m Transparent:
This short summary of the 3M Cinta 600 65 m Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

3M Cinta 600, 65 m, Transparent, 24 mm

Long summary description 3M Cinta 600 65 m Transparent:
This is an auto-generated long summary of 3M Cinta 600 65 m Transparent based on the first three specs of the first five spec groups.

3M Cinta 600. Length: 65 m, Product colour: Transparent. Width: 24 mm

Features
Length *
65 m
Product colour *
Transparent
Features
Duplex (double-sided)
No
Weight & dimensions
Width
24 mm
Brand Image Product code Product Stock Price from
3M Cinta 600 65 m Transparent 3M Cinta 600 65 m Transparent
(show image)
6001865 Cinta 600 0.00
(excl. VAT)
0 (incl. VAT)
3M Cinta 600 65 m Transparent 3M Cinta 600 65 m Transparent
(show image)
6001265 Cinta 600 0.00
(excl. VAT)
0 (incl. VAT)