Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Cinta 600 65m Transparent stationery/office tape

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cinta 600
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6001265
Category
Narrow strip of material, typically used to hold or fasten something.
stationery & office tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 10 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5674
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 10-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 18 Oct 2017 10:31:11
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description 3M Cinta 600 65m Transparent stationery/office tape:
This short summary of the 3M Cinta 600 65m Transparent stationery/office tape data-sheet is auto-generated and uses the product title and the first six key specs.
3M Cinta 600, 65 m, Transparent, 12 mm
Long summary description 3M Cinta 600 65m Transparent stationery/office tape :

3M Cinta 600. Length: 65 m, Colour of product: Transparent. Width: 12 mm

This is an auto-generated long summary of 3M Cinta 600 65m Transparent stationery/office tape based on the first three specs of the first five spec groups.
Features
Length *
The measurement or extent of something from end to end; the greater of two or the greatest of three dimensions of an object.
65 m
Colour of product *
The colour e.g. red, blue, green, black, white.
Transparent
Features
Duplex (double-sided)
No
Weight & dimensions
Width
The measurement or extent of something from side to side.
12 mm
Brand Image Product code Product Stock Price from
3M Cinta 600 65m Transparent stationery/office tape 3M Cinta 600 65m Transparent stationery/office tape
(show image)
6002465 Cinta 600  — 
3M Cinta 600 65m Transparent stationery/office tape 3M Cinta 600 65m Transparent stationery/office tape
(show image)
6001865 Cinta 600  —