location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M 563R easel White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
563R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
563R
Category:
Wooden frame for holding an artist’s work while it is being painted or drawn.
Easels Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Aug 2023 10:47:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name 3M 563R easel White :
The long product name of 3M 563R easel White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Easel Pad 563R, 50.8 cm x 58.4 cm, Table Top
More>>>
3M 563R easel White:
The official description of 3M 563R easel White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turn the tables in your favor with Post-it(R) Table Top Easel Pad. They give you all the advantages that Post-it(R) Self-Stick Easel Pads offer plus a built-in stand that sets up easily in just seconds. Look for them!

- Pad cover folds to create stand for the Post-it(R) Easel Pad
- Bright white sheets are bleed-resistant
- Self-stick sheets stick to most surfaces and can be repositioned without surface damage
- 20 in x 23 in, 20 Sheets/Pad, 6 Pads/Pack
- Refillable with Post-it(R) Wall Pads - available in white or with primary lines
- Great for small group meetings and brainstorming

For over 30 years, consumers have trusted Post-it(R) Brand Products. What began with Post-it(R) Notes, used to remind and communicate, has grown to include Post-it(R) Easel Pads used to capture and share ideas. With sheets that can stick almost anywhere, Post-it(R) Easel Pads foster the imaginative thinking that lays the foundation for future growth. So when you want to successfully plan, collaborate, and capture and build on ideas, they're ready to help you succeed. Post-it(R) Tabletop Easel Pads are ideal for small meetings and one-on-one presentations. The sturdy backcard easily converts to an easel stand for tabletop use. The bright white, premium sheets resists marker bleed-through; they stick to most surfaces and can be repositioned again and again, without surface damage. Sheets are 20 in wide x 23 in long. There are 20 Sheets/Pad and 6 Pads/Pack. They can be refilled with Post-it(R) Wall Pads.

Short summary description 3M 563R easel White:
This short summary of the 3M 563R easel White data-sheet is auto-generated and uses the product title and the first six key specs.

3M 563R, White, Paper, Portrait, 508 mm, 584 mm

Long summary description 3M 563R easel White:
This is an auto-generated long summary of 3M 563R easel White based on the first three specs of the first five spec groups.

3M 563R. Product colour: White, Material: Paper, Orientation: Portrait. Width: 508 mm, Height: 584 mm

Features
Product colour *
White
Material
Paper
Orientation
Portrait
Weight & dimensions
Width
508 mm
Height
584 mm