Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Post-it Notes 25.4 x 38.1mm (4 x 50) Blue,Orange,Pink,Yellow 4pc(s) self-adhesive label

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Post-it Notes 25.4 x 38.1mm (4 x 50)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5284
Category
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
self-adhesive labels
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 22 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5952
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 22-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 09 Feb 2017 07:15:26
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name 3M Post-it Notes 25.4 x 38.1mm (4 x 50) Blue,Orange,Pink,Yellow 4pc(s) self-adhesive label :
The short editorial description of 3M Post-it Notes 25.4 x 38.1mm (4 x 50) Blue,Orange,Pink,Yellow 4pc(s) self-adhesive label

Post-it Notes 25.4 x 38.1mm (4 x 50)
More>>>

3M Post-it Notes 25.4 x 38.1mm (4 x 50) Blue,Orange,Pink,Yellow 4pc(s) self-adhesive label:
The official marketing text of 3M Post-it Notes 25.4 x 38.1mm (4 x 50) Blue,Orange,Pink,Yellow 4pc(s) self-adhesive label as supplied by the manufacturer
The perfect way to get your message noticed, these self-adhesive, removable coloured notes have revolutionised home, school and office communication. Available in a wide variety of colours and designs, use them to organise your information, wherever you are.
Short summary description 3M Post-it Notes 25.4 x 38.1mm (4 x 50) Blue,Orange,Pink,Yellow 4pc(s) self-adhesive label:
This short summary of the 3M Post-it Notes 25.4 x 38.1mm (4 x 50) Blue,Orange,Pink,Yellow 4pc(s) self-adhesive label data-sheet is auto-generated and uses the product title and the first six key specs.
3M Post-it Notes 25.4 x 38.1mm (4 x 50), Blue, Orange, Pink, Yellow, 25.4 mm, 38.1 mm, 4 pc(s), 50 sheets
Long summary description 3M Post-it Notes 25.4 x 38.1mm (4 x 50) Blue,Orange,Pink,Yellow 4pc(s) self-adhesive label :

3M Post-it Notes 25.4 x 38.1mm (4 x 50). Colour of product: Blue, Orange, Pink, Yellow. Width: 25.4 mm, Height: 38.1 mm. Labels per pack: 4 pc(s), Media sheets per package: 50 sheets

This is an auto-generated long summary of 3M Post-it Notes 25.4 x 38.1mm (4 x 50) Blue,Orange,Pink,Yellow 4pc(s) self-adhesive label based on the first three specs of the first five spec groups.
Features
Colour of product *
The colour e.g. red, blue, green, black, white.
Blue, Orange, Pink, Yellow
Weight & dimensions
Width
The measurement or extent of something from side to side.
25.4 mm
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
38.1 mm
Packaging data
Labels per pack *
4 pc(s)
Media sheets per package
Number of media (paper or film) sheets in package.
50 sheets