Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Post-it Index 686A-1

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Post-it Index 686A-1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5271
Category
Indexes with tabs to divide the sections. Often done alphabeticaly.
tab indexes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 22 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8124
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 22-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 09 Feb 2017 07:15:35
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name 3M Post-it Index 686A-1 :
The short editorial description of 3M Post-it Index 686A-1

Post-it Index 686A-1
More>>>

3M Post-it Index 686A-1:
The official marketing text of 3M Post-it Index 686A-1 as supplied by the manufacturer
Available in a number of colours and sizes, and with a range of convenient dispensers, our repositionable Post-it® Index tabs are a great way to mark up and highlight pages in books and notes. Use them for filing, colour coding, indexing and labelling too!
Short summary description 3M Post-it Index 686A-1:
This short summary of the 3M Post-it Index 686A-1 data-sheet is auto-generated and uses the product title and the first six key specs.
3M Post-it Index 686A-1, 50.8 mm, 38 mm
Long summary description 3M Post-it Index 686A-1 :

3M Post-it Index 686A-1. Width: 50.8 mm, Height: 38 mm

This is an auto-generated long summary of 3M Post-it Index 686A-1 based on the first three specs of the first five spec groups.
Weight & dimensions
Width
The measurement or extent of something from side to side.
50.8 mm
Height
The measurement of the product from head to foot or from base to top.
38 mm
Packaging data
Quantity
The number of products there are.
24
Brand Image Product code Product Stock Price from
3M 686A-1 Multicolour 3M 686A-1 Multicolour
(show image)
5718 686A-1 EUR 3,81
(excl. VAT)
EUR 4,57 (incl. VAT)