This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M 497AJM handheld vacuum Bagless White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
497AJM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
497AJM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0054007549468
Category
Portable electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Handheld Vacuums
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2018 14:12:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name 3M 497AJM handheld vacuum Bagless White :
The short editorial description of 3M 497AJM handheld vacuum Bagless White

120V, 3m hose, 4 kg
More>>>
3M 497AJM handheld vacuum Bagless White:
The official marketing text of 3M 497AJM handheld vacuum Bagless White as supplied by the manufacturer

The 3M Electronics Vacuum is a self-contained unit that is designed for high efficiency cleanup of most business equipment, including removing toner and dust. Portability, quick setup and efficient safe operation are key features of this vacuum. Backed with a one HP, six amp motor, the Electronics Vacuum is made with conductive housing and conductive attachments.

Features

- Detachable power cord for easy storage
- Easy change out of motor, making the vacuum easy to service
- Conductive housing and attachments quickly dissipate static charge
- Lightweight (less than nine pounds) and easy to setup
- Complete attachment offering including: stretch hose, crevice tool, wand and brush
- Dimensions: 7.8 in. x 17.8 in. x 9.3 in.

Short summary description 3M 497AJM handheld vacuum Bagless White:
This short summary of the 3M 497AJM handheld vacuum Bagless White data-sheet is auto-generated and uses the product title and the first six key specs.

3M 497AJM, Bagless, White, 120 V, 198.1 mm, 452.1 mm, 236.2 mm

Long summary description 3M 497AJM handheld vacuum Bagless White:
This is an auto-generated long summary of 3M 497AJM handheld vacuum Bagless White based on the first three specs of the first five spec groups.

3M 497AJM. Dust container type: Bagless, Product colour: White. AC input voltage: 120 V. Width: 198.1 mm, Depth: 452.1 mm, Height: 236.2 mm

Design
Dust container type *
Bagless
Product colour *
White
Power
AC input voltage
120 V
Weight & dimensions
Width
198.1 mm
Depth
452.1 mm
Height
236.2 mm
Packaging content
Vacuum wand assembly *
No