location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Post-it self-adhesive label Green, Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Post-it
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2900-PG
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Oct 2017 10:37:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name 3M Post-it self-adhesive label Green, Pink :
The long product name of 3M Post-it self-adhesive label Green, Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.875" x 2.875", 100 Labels/Pd, 25 Pd/Pack, Removable, Adhesive, Paper, Pink/Green
More>>>
3M Post-it self-adhesive label Green, Pink:
The official description of 3M Post-it self-adhesive label Green, Pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:

- Compact, easy-to-use pads allow for quick labeling. Write, peel and stick!
- Post-it Super Sticky Labels have a unique adhesive so your labels will stick securely to more surfaces and remove cleanly.
- Use Post-it Labels for File Folders, Storage Identification, Color-Coding, and much more.
- Removable colorful Labels

Short summary description 3M Post-it self-adhesive label Green, Pink:
This short summary of the 3M Post-it self-adhesive label Green, Pink data-sheet is auto-generated and uses the product title and the first six key specs.

3M Post-it, Green, Pink, Paper, 47.6 mm, 73 mm, 25 sheets

Long summary description 3M Post-it self-adhesive label Green, Pink:
This is an auto-generated long summary of 3M Post-it self-adhesive label Green, Pink based on the first three specs of the first five spec groups.

3M Post-it. Product colour: Green, Pink, Material: Paper. Width: 47.6 mm, Height: 73 mm. Media sheets per package: 25 sheets

Features
Product colour *
Green, Pink
Material
Paper
Weight & dimensions
Width
47.6 mm
Height
73 mm
Packaging data
Media sheets per package
25 sheets