location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M 2010-18C 50 m General purpose masking tape Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2010-18C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
201018
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4046719627899
Category: Masking Tapes Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 04:29:55
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description 3M 2010-18C 50 m General purpose masking tape Beige:
This short summary of the 3M 2010-18C 50 m General purpose masking tape Beige data-sheet is auto-generated and uses the product title and the first six key specs.

3M 2010-18C, General purpose masking tape, Beige, Universal, Rough, Smooth, 1 day(s), 50 m, 18 mm

Long summary description 3M 2010-18C 50 m General purpose masking tape Beige:
This is an auto-generated long summary of 3M 2010-18C 50 m General purpose masking tape Beige based on the first three specs of the first five spec groups.

3M 2010-18C. Type: General purpose masking tape, Product colour: Beige, Suitable for surface type: Universal, Rough, Smooth. Length: 50 m, Width: 18 mm

Features
Type *
General purpose masking tape
Product colour *
Beige
Suitable for surface type *
Universal, Rough, Smooth
Self-adhesive *
Yes
Leaves no residue
Yes
Features
Leaves no residue for up to
1 day(s)
Weight & dimensions
Length *
50 m
Width *
18 mm
Packaging content
Quantity
1
Brand Image Product code Product Stock Price from
3M 2010-36C masking tape 50 m General purpose masking tape Beige 3M 2010-36C masking tape 50 m General purpose masking tape Beige
(show image)
2010-36C 2010-36C 0.00
(excl. VAT)
0 (incl. VAT)
3M 2010-48C masking tape 50 m General purpose masking tape Beige 3M 2010-48C masking tape 50 m General purpose masking tape Beige
(show image)
2010-48C 2010-48C 0.00
(excl. VAT)
0 (incl. VAT)
3M 2010-24C masking tape 50 m General purpose masking tape Beige 3M 2010-24C masking tape 50 m General purpose masking tape Beige
(show image)
2010-24C 2010-24C 0.00
(excl. VAT)
0 (incl. VAT)