location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Vikuiti ADQC27 Clear screen protector RIM 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vikuiti ADQC27
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1504271
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250880130069
Category:
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Apr 2024 11:22:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2024
Product end of life date
Bullet Points 3M Vikuiti ADQC27 Clear screen protector RIM 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clear screen protector RIM
  • - >3H
  • - Scratch resistant
  • - Anti-reflective
  • - 1 pc(s)
More>>>
Short summary description 3M Vikuiti ADQC27 Clear screen protector RIM 1 pc(s):
This short summary of the 3M Vikuiti ADQC27 Clear screen protector RIM 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

3M Vikuiti ADQC27, RIM, RIM BlackBerry Torch 9800, Scratch resistant, 1 pc(s)

Long summary description 3M Vikuiti ADQC27 Clear screen protector RIM 1 pc(s):
This is an auto-generated long summary of 3M Vikuiti ADQC27 Clear screen protector RIM 1 pc(s) based on the first three specs of the first five spec groups.

3M Vikuiti ADQC27. Brand compatibility: RIM, Compatibility: RIM BlackBerry Torch 9800, Protection features: Scratch resistant. Quantity per pack: 1 pc(s)

Features
Protector type *
Clear screen protector
Compatibility *
RIM BlackBerry Torch 9800
Touchscreen compatible
Yes
Protection features
Scratch resistant
Hardness
>3H
Haze rate
1.6%
Device type
Mobile phone/Smartphone
Brand compatibility *
RIM
Performance
Easy to apply
Yes
Easy to remove
Yes
Anti-reflective
Yes
Weight & dimensions
Thickness
0.14 mm
Packaging content
Quantity per pack *
1 pc(s)
Operational conditions
Operating temperature (T-T)
-40 - 85 °C