location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Vikuiti DQC30M Matte screen protector Microsoft 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vikuiti DQC30M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1211016
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4055295344458
Category:
Plastic covers used to protect tablet screen from scratching etc.
Tablet Screen Protectors Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16384
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Apr 2024 11:20:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2024
Product end of life date
Bullet Points 3M Vikuiti DQC30M Matte screen protector Microsoft 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Anti-glare
  • - Scratch-resistant
  • - Matte
  • - Easy to apply
  • - Residue-free removal
Long product name 3M Vikuiti DQC30M Matte screen protector Microsoft 1 pc(s) :
The long product name of 3M Vikuiti DQC30M Matte screen protector Microsoft 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Vikuiti MySunshadeDisplay DQCM30 Screen Protector for Microsoft Surface Pro 3
More>>>
3M Vikuiti DQC30M Matte screen protector Microsoft 1 pc(s):
The official description of 3M Vikuiti DQC30M Matte screen protector Microsoft 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Screenprotector against scratches & reflections
The sun is shining and you want to spend as much time as possible outdoors. To increase the readability of your device - especially in sunlight - we offer the MySunshadeDisplay DQCM30 Screen Protector.
Vikuiti™ protection films are designed for application to electronic displays.

Short summary description 3M Vikuiti DQC30M Matte screen protector Microsoft 1 pc(s):
This short summary of the 3M Vikuiti DQC30M Matte screen protector Microsoft 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

3M Vikuiti DQC30M, Matte screen protector, >3H, Polyester, 1 pc(s)

Long summary description 3M Vikuiti DQC30M Matte screen protector Microsoft 1 pc(s):
This is an auto-generated long summary of 3M Vikuiti DQC30M Matte screen protector Microsoft 1 pc(s) based on the first three specs of the first five spec groups.

3M Vikuiti DQC30M. Screen protector type: Matte screen protector, Material: Polyester, Hardness: >3H, Light transmission: 0.9%, Brand compatibility: Microsoft, Compatibility: Microsoft Surface Pro 3. Quantity per pack: 1 pc(s)

Features
Screen protector type *
Matte screen protector
Brand compatibility *
Microsoft
Compatibility
Microsoft Surface Pro 3
Protection features
Scratch resistant
Hardness
>3H
Light transmission
0.9%
Haze rate
1.6%
Features
Material
Polyester
Easy to apply
Yes
Easy to remove
Yes
Weight & dimensions
Thickness
0.14 mm
Packaging content
Quantity per pack *
1 pc(s)