Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Vikuiti ADQC27 Clear screen protector Samsung Galaxy Tab E 9.6 SM-T560 1pc(s)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vikuiti ADQC27
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1013698
Category
Plastic covers used to protect smartphone and tablet screens from scratching etc.
Screen Protectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 826
This statistic is based on the 77183 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75386 free Open Icecat users .
Info modified on: 15 Apr 2018 13:45:38
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description 3M Vikuiti ADQC27 Clear screen protector Samsung Galaxy Tab E 9.6 SM-T560 1pc(s):
This short summary of the 3M Vikuiti ADQC27 Clear screen protector Samsung Galaxy Tab E 9.6 SM-T560 1pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

3M Vikuiti ADQC27, Clear screen protector, Samsung, Samsung Galaxy Tab E 9.6 SM-T560, Scratch-resistant, 1 pc(s)

Long summary description 3M Vikuiti ADQC27 Clear screen protector Samsung Galaxy Tab E 9.6 SM-T560 1pc(s):
This is an auto-generated long summary of 3M Vikuiti ADQC27 Clear screen protector Samsung Galaxy Tab E 9.6 SM-T560 1pc(s) based on the first three specs of the first five spec groups.

3M Vikuiti ADQC27. Type: Clear screen protector, Brand compatibility: Samsung, Compatibility: Samsung Galaxy Tab E 9.6 SM-T560, Scratch-resistant. Quantity per pack: 1 pc(s)

Features
Type *
Characteristics of the device.
Clear screen protector
Device type *
Type or category of the device.
Tablet
Brand compatibility *
What other brands this brand can be used with.
Samsung
Compatibility
The other products, software and hardware this product can be used with.
Samsung Galaxy Tab E 9.6 SM-T560
Anti-reflective
Yes
Easy to apply
Yes
Easy to remove
Yes
Scratch-resistant
Yes
Light transmission
94%
Features
Touchscreen compatible
Yes
Hardness
A measure of how solid/firm/rigid something is.
>3H
Haze rate
1.6%
Weight & dimensions
Thickness
The distance through an object, as distinct from width or height.
0.14 mm
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-40 - 85 °C
Packaging content
Quantity per pack *
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)