location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

3D Systems ZPrinter 450 3D printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3D Systems Check ‘3D Systems’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZPrinter 450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZPRINTER 450
Category:
Device which makes a three-dimensional solid object of virtually any shape from a digital model (CAD/CAM). 3D printing is achieved using an additive process, where successive layers of material are laid down in different shapes. 3D printers areoften specialized in theprocessing of specific materials. 3D printing is seen as an industrial revolution allowing for flexible Just-In-Time production of an object at the place where it's needed.
3D Printers Check ‘3D Systems’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3D Systems: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points 3D Systems ZPrinter 450 3D printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing material: High performance composite
  • - Layer thickness (min): 0.089 mm Layer thickness (max): 0.102 mm
  • - Maximum build size (WxDxH): 203 x 254 x 203 mm
  • - Viewing window Built-in display
  • - 193 kg Grey
Long product name 3D Systems ZPrinter 450 3D printer :
The long product name of 3D Systems ZPrinter 450 3D printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

300x450 dpi, 180000 colors, 2 print heads, 604 jets, 23 mm/h, 0.089-0.102 mm layer, 193 kg, Grey
More>>>
Short summary description 3D Systems ZPrinter 450 3D printer:
This short summary of the 3D Systems ZPrinter 450 3D printer data-sheet is auto-generated and uses the product title and the first six key specs.

3D Systems ZPrinter 450, Viewing window

Long summary description 3D Systems ZPrinter 450 3D printer:
This is an auto-generated long summary of 3D Systems ZPrinter 450 3D printer based on the first three specs of the first five spec groups.

3D Systems ZPrinter 450. Printing material: High performance composite, Layer thickness (min): 0.089 mm, Layer thickness (max): 0.102 mm. Product colour: Grey, Model file formats supported: 3ds, ply, stl, vrml, zpr. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 15 A. Width: 1220 mm, Depth: 790 mm, Height: 1400 mm. Print resolution: 300 x 450 DPI