Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3com Wireless 11g Cable/DSL Router Fast Ethernet Black,White wireless router

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3com
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless 11g Cable/DSL Router
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3CRWER101U-75
Category wireless routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13924
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 16 Dec 2017 15:10:20
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name 3com Wireless 11g Cable/DSL Router Fast Ethernet Black,White wireless router :
The short editorial description of 3com Wireless 11g Cable/DSL Router Fast Ethernet Black,White wireless router

Wireless 11g Cable/DSL Router, 802.11b/g, DSL, Fast Ethernet, Black/White
More>>>
Short summary description 3com Wireless 11g Cable/DSL Router Fast Ethernet Black,White wireless router:
This short summary of the 3com Wireless 11g Cable/DSL Router Fast Ethernet Black,White wireless router data-sheet is auto-generated and uses the product title and the first six key specs.
3com Wireless 11g Cable/DSL Router, Fast Ethernet, 10,100 Mbit/s, IEEE 802.11b,IEEE 802.11g, DHCP, NAT, PAT,TCP, UDP, PPPoE, PPTP, IP, PAP, CHAP, MS CHAP, IPCP, SNTP, 128-bit WEP,64-bit WEP,WPA,WPA-AES,WPA-TKIP,WPA2, SSID, DoS, URL, NAT, PAT
Long summary description 3com Wireless 11g Cable/DSL Router Fast Ethernet Black,White wireless router :

3com Wireless 11g Cable/DSL Router. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s. Networking standards: IEEE 802.11b,IEEE 802.11g. Supported network protocols: DHCP, NAT, PAT,TCP, UDP, PPPoE, PPTP, IP, PAP, CHAP, MS CHAP, IPCP, SNTP. Security algorithms: 128-bit WEP,64-bit WEP,WPA,WPA-AES,WPA-TKIP,WPA2, Firewall security: SSID, DoS, URL, NAT, PAT. Colour of product: Black, White

This is an auto-generated long summary of 3com Wireless 11g Cable/DSL Router Fast Ethernet Black,White wireless router based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.