location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

3com Wireless 8760 Dual Radio 11a/b/g PoE Access Point 108 Mbit/s Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3com Check ‘3com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless 8760 Dual Radio 11a/b/g PoE Access Point
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3CRWE876075-UK
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘3com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60948
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points 3com Wireless 8760 Dual Radio 11a/b/g PoE Access Point 108 Mbit/s Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - 5 GHz
  • - Maximum data transfer rate: 108 Mbit/s
  • - Power over Ethernet (PoE)
Warranty: 3 year
Long product name 3com Wireless 8760 Dual Radio 11a/b/g PoE Access Point 108 Mbit/s Power over Ethernet (PoE) :
The long product name of 3com Wireless 8760 Dual Radio 11a/b/g PoE Access Point 108 Mbit/s Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless 8760 Dual Radio 11a/b/g PoE Access Point
More>>>
Short summary description 3com Wireless 8760 Dual Radio 11a/b/g PoE Access Point 108 Mbit/s Power over Ethernet (PoE):
This short summary of the 3com Wireless 8760 Dual Radio 11a/b/g PoE Access Point 108 Mbit/s Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

3com Wireless 8760 Dual Radio 11a/b/g PoE Access Point, 2.4 GHz, 5 GHz, 108 Mbit/s

Long summary description 3com Wireless 8760 Dual Radio 11a/b/g PoE Access Point 108 Mbit/s Power over Ethernet (PoE):
This is an auto-generated long summary of 3com Wireless 8760 Dual Radio 11a/b/g PoE Access Point 108 Mbit/s Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

3com Wireless 8760 Dual Radio 11a/b/g PoE Access Point. 2.4 GHz, 5 GHz, Maximum data transfer rate: 108 Mbit/s. Power over Ethernet (PoE)

Brand Image Product code Product Stock Price from
3com

3com 3CRWE776075-ME wireless access point 54 Mbit/s Power over Ethernet (PoE)
(show image)
3CRWE776075-ME 3CRWE776075-ME 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com OfficeConnect Wireless 54 Mbps 11g Access Point 54 Mbit/s
(show image)
3CRWE454G75-ME OfficeConnect Wireless 54 Mbps 11g Access Point 0.00
(excl. VAT)
0 (incl. VAT)