Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3com 11 Mbps Wireless LAN Workgroup Bridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3com
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11 Mbps Wireless LAN Workgroup Bridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3CRWE83096A-E1
Category
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11335
This statistic is based on the 86030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84054 free Open Icecat users.
Info modified on: 04 Apr 2019 03:53:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name 3com 11 Mbps Wireless LAN Workgroup Bridge :
The short editorial description of 3com 11 Mbps Wireless LAN Workgroup Bridge

3Com 11 Mbps Wireless Workgroup Bridge
More>>>
Short summary description 3com 11 Mbps Wireless LAN Workgroup Bridge:
This short summary of the 3com 11 Mbps Wireless LAN Workgroup Bridge data-sheet is auto-generated and uses the product title and the first six key specs.

3com 11 Mbps Wireless LAN Workgroup Bridge, Embedded HTTP web management server (browser must support XML)SNMP compliant, Remote..., 82 x 39 x 109 mm

Long summary description 3com 11 Mbps Wireless LAN Workgroup Bridge:
This is an auto-generated long summary of 3com 11 Mbps Wireless LAN Workgroup Bridge based on the first three specs of the first five spec groups.

3com 11 Mbps Wireless LAN Workgroup Bridge. Networking features: Embedded HTTP web management server (browser must support XML)SNMP compliant, Remote.... Dimensions (WxDxH): 82 x 39 x 109 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details