location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

3com 11MBPS WLAN CARDBUS 11 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3com Check ‘3com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11MBPS WLAN CARDBUS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3CRSHPW796
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘3com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:02:19
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name 3com 11MBPS WLAN CARDBUS 11 Mbit/s :
The long product name of 3com 11MBPS WLAN CARDBUS 11 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3Com OfficeConnect Wireless LAN PC Card - Network adapter - PC Card - IEEE 802.11b - 11 Mbps
More>>>
Short summary description 3com 11MBPS WLAN CARDBUS 11 Mbit/s:
This short summary of the 3com 11MBPS WLAN CARDBUS 11 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

3com 11MBPS WLAN CARDBUS, 11 Mbit/s

Long summary description 3com 11MBPS WLAN CARDBUS 11 Mbit/s:
This is an auto-generated long summary of 3com 11MBPS WLAN CARDBUS 11 Mbit/s based on the first three specs of the first five spec groups.

3com 11MBPS WLAN CARDBUS. Maximum data transfer rate: 11 Mbit/s

Brand Image Product code Product Stock Price from
3com

3com OfficeConnect Wireless 54 Mbps 11g PC Card 54 Mbit/s
(show image)
3CRGPC10075-ME OfficeConnect Wireless 54 Mbps 11g PC Card 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com OfficeConnect Wireless 54 Mbps 11g PC Card 54 Mbit/s
(show image)
3CRGPC10075 OfficeConnect Wireless 54 Mbps 11g PC Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)