Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Managed L2 Web-based management SNMP v1,v2,v3
- - Quality of Service (QoS) support
- - Basic switching RJ-45 Ethernet ports quantity: 48
- - MAC address table: 8192 entries Switching capacity: 104 Gbit/s
Long product name 3com Baseline Plus Switch 2952 Managed L2
:
Baseline Plus Switch 2952
The long product name of 3com Baseline Plus Switch 2952 Managed L2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Baseline Plus Switch 2952
More>>>
Short summary description 3com Baseline Plus Switch 2952 Managed L2:
This short summary of the 3com Baseline Plus Switch 2952 Managed L2 data-sheet is auto-generated and uses the product title and the first six key specs.
3com Baseline Plus Switch 2952, Managed, L2
Long summary description 3com Baseline Plus Switch 2952 Managed L2:
This is an auto-generated long summary of 3com Baseline Plus Switch 2952 Managed L2 based on the first three specs of the first five spec groups.
3com Baseline Plus Switch 2952. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 48. MAC address table: 8192 entries, Switching capacity: 104 Gbit/s. Networking standards: IEEE 802.1d, IEEE 802.1D, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ac, IEEE...