location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

3com Bluetooth Printing Adapter ENet USBWless 1 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3com Check ‘3com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth Printing Adapter ENet USBWless
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3CRBB0196
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘3com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited Lifetime
Long product name 3com Bluetooth Printing Adapter ENet USBWless 1 Mbit/s :
The long product name of 3com Bluetooth Printing Adapter ENet USBWless 1 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3Com Wireless Bluetooth Printing Kit
More>>>
Short summary description 3com Bluetooth Printing Adapter ENet USBWless 1 Mbit/s:
This short summary of the 3com Bluetooth Printing Adapter ENet USBWless 1 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

3com Bluetooth Printing Adapter ENet USBWless, 1 Mbit/s

Long summary description 3com Bluetooth Printing Adapter ENet USBWless 1 Mbit/s:
This is an auto-generated long summary of 3com Bluetooth Printing Adapter ENet USBWless 1 Mbit/s based on the first three specs of the first five spec groups.

3com Bluetooth Printing Adapter ENet USBWless. Maximum data transfer rate: 1 Mbit/s

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:19:27
Uk has collected 2 expert reviews for 3com Bluetooth Printing Adapter ENet USBWless 1 Mbit/s and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
v3.co.uk
Updated:
2017-03-01 09:19:27
A printing kit for your bluetooth device.
0%
Brand Image Product code Product Stock Price from
3com

3com Bluetooth Adapter Wless V2.0 1 Mbit/s
(show image)
3CREB96B Bluetooth Adapter Wless V2.0 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com Bluetooth Adapter ENet PCCard Wless
(show image)
3CRWB6096B Bluetooth Adapter ENet PCCard Wless 0.00
(excl. VAT)
0 (incl. VAT)