icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
3com logo

3com Switch 4200G 24-Port Managed L3 1U

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73703
Info modified on:
18 Jan 2024, 17:35:04
Warranty:
Lifetime.
Long product name 3com Switch 4200G 24-Port Managed L3 1U:

Switch 4200G 24-Port

Short summary description 3com Switch 4200G 24-Port Managed L3 1U:

3com Switch 4200G 24-Port, Managed, L3, Full duplex, 1U

Long summary description 3com Switch 4200G 24-Port Managed L3 1U:

3com Switch 4200G 24-Port. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. Switching capacity: 88 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Form factor: 1U

Specs
Recommended products
Similar products
Specs +
Recommended products +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.