location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

3com 4210 Managed L2 Fast Ethernet (10/100)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3com Check ‘3com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3CR17333-91-ME
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘3com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2023 09:12:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points 3com 4210 Managed L2 Fast Ethernet (10/100)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2 Web-based management SNMP 1, SNMP 2, RMON 1, RMON 2, RMON 3, RMON 9, Telnet, SNMP 3, SNMP 2c, HTTP
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - MAC address table: 9182 entries
  • - Stackable
Warranty: Lifetime
Long product name 3com 4210 Managed L2 Fast Ethernet (10/100) :
The long product name of 3com 4210 Managed L2 Fast Ethernet (10/100). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Switch 4210 26-Port, Layer 2 switching, 8.8 Gbps switching capacity with 6.6 Mpps forwarding rate (maximum)
More>>>
Short summary description 3com 4210 Managed L2 Fast Ethernet (10/100):
This short summary of the 3com 4210 Managed L2 Fast Ethernet (10/100) data-sheet is auto-generated and uses the product title and the first six key specs.

3com 4210, Managed, L2, Fast Ethernet (10/100), Full duplex

Long summary description 3com 4210 Managed L2 Fast Ethernet (10/100):
This is an auto-generated long summary of 3com 4210 Managed L2 Fast Ethernet (10/100) based on the first three specs of the first five spec groups.

3com 4210. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 9182 entries. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1w, IEEE 802.1X, IEEE 802.3af, IEEE 802.3x

Brand Image Product code Product Stock Price from
3com

3com 4210 Managed L2 Power over Ethernet (PoE)
(show image)
3CR17331-91-ME 4210 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 4210 18-Port Managed L2 Power over Ethernet (PoE)
(show image)
3CR17332-91-ME 4210 18-Port 0.00
(excl. VAT)
0 (incl. VAT)