Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Unmanaged L2
- - Basic switching RJ-45 Ethernet ports quantity: 8
- - 1000BASE-T, 100BASE-TX, 10BASE-T
- - Switching capacity: 1 Gbit/s
- - AC/DC
Warranty:
2 Years
Long product name 3com Gigabit Switch 8 Unmanaged L2 Black
:
Gigabit Switch 8, Gigabit Ethernet, 8 x RJ-45, MDI, MDIX, Grey
The long product name of 3com Gigabit Switch 8 Unmanaged L2 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Gigabit Switch 8, Gigabit Ethernet, 8 x RJ-45, MDI, MDIX, Grey
More>>>
Short summary description 3com Gigabit Switch 8 Unmanaged L2 Black:
This short summary of the 3com Gigabit Switch 8 Unmanaged L2 Black data-sheet is auto-generated and uses the product title and the first six key specs.
3com Gigabit Switch 8, Unmanaged, L2, Full duplex
Long summary description 3com Gigabit Switch 8 Unmanaged L2 Black:
This is an auto-generated long summary of 3com Gigabit Switch 8 Unmanaged L2 Black based on the first three specs of the first five spec groups.
3com Gigabit Switch 8. Switch type: Unmanaged, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. Switching capacity: 1 Gbit/s. Networking standards: IEEE 802.3, iEEE 802.3ab, IEEE 802.3u. Power connector: DC-in jack