Long product name 3com Router 4-Port FXS FIC wired router Green
:
3com 3C13891 4-Port FXS Flexible Interface Card
The short editorial description of 3com Router 4-Port FXS FIC wired router Green
3com 3C13891 4-Port FXS Flexible Interface Card
More>>>
Short summary description 3com Router 4-Port FXS FIC wired router Green:
This short summary of the 3com Router 4-Port FXS FIC wired router Green data-sheet is auto-generated and uses the product title and the first six key specs.
3com Router 4-Port FXS FIC, 100 Mbit/s, Green, 0.008 Gbit/s, Wired, 4 x FXS 4 x RJ-45 FXS
Long summary description 3com Router 4-Port FXS FIC wired router Green:
This is an auto-generated long summary of 3com Router 4-Port FXS FIC wired router Green based on the first three specs of the first five spec groups.
3com Router 4-Port FXS FIC. Data transfer rate: 100 Mbit/s. Product colour: Green. Maximum data transfer rate: 0.008 Gbit/s, Connectivity technology: Wired. I/O ports: 4 x FXS 4 x RJ-45 FXS