location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

2-Power 9V Alkaline Single-use battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
2-Power Check ‘2-Power’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9V Alkaline
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MX1604B1
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 2-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Oct 2022 11:04:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points 2-Power 9V Alkaline Single-use battery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 9V Single-use battery
  • - Alkaline
  • - 9 V
  • - 1 pc(s)
Long product name 2-Power 9V Alkaline Single-use battery :
The long product name of 2-Power 9V Alkaline Single-use battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultra Power, 9V, Alkaline
More>>>
2-Power 9V Alkaline Single-use battery:
The official description of 2-Power 9V Alkaline Single-use battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

General purpose battery with many applications.

Short summary description 2-Power 9V Alkaline Single-use battery:
This short summary of the 2-Power 9V Alkaline Single-use battery data-sheet is auto-generated and uses the product title and the first six key specs.

2-Power 9V Alkaline, Single-use battery, 9V, Alkaline, 9 V, 1 pc(s), Black

Long summary description 2-Power 9V Alkaline Single-use battery:
This is an auto-generated long summary of 2-Power 9V Alkaline Single-use battery based on the first three specs of the first five spec groups.

2-Power 9V Alkaline. Battery type: Single-use battery, Battery size(s): 9V, Battery technology: Alkaline. Width: 48 mm, Depth: 26 mm, Height: 16 mm. Battery form factor: Prismatic

Battery
Battery type *
Single-use battery
Battery size(s) *
9V
Battery technology *
Alkaline
Battery voltage *
9 V
Product colour
Black
Number of batteries included *
1 pc(s)
Weight & dimensions
Width
48 mm
Depth
26 mm
Height
16 mm
Weight
45 g
Other features
Battery form factor
Prismatic