location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

2-Power AAA Alkaline, 12 Pack Single-use battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
2-Power Check ‘2-Power’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AAA Alkaline, 12 Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MN2400B12
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 2-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Oct 2022 11:04:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points 2-Power AAA Alkaline, 12 Pack Single-use battery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AAA Single-use battery
  • - Alkaline
  • - 12 pc(s)
Long product name 2-Power AAA Alkaline, 12 Pack Single-use battery :
The long product name of 2-Power AAA Alkaline, 12 Pack Single-use battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Plus Power, AAA, Alkaline, 12 Pack
More>>>
2-Power AAA Alkaline, 12 Pack Single-use battery:
The official description of 2-Power AAA Alkaline, 12 Pack Single-use battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Economical, general purpose 1.5V AAA alkaline battery with a high energy output that are reliable with a long shelf life, and good low temperature performance.
Duracell Plus Power now has longer life compared to previous Duracell Plus batteries;Ideal for everyday use.

Short summary description 2-Power AAA Alkaline, 12 Pack Single-use battery:
This short summary of the 2-Power AAA Alkaline, 12 Pack Single-use battery data-sheet is auto-generated and uses the product title and the first six key specs.

2-Power AAA Alkaline, 12 Pack, Single-use battery, AAA, Alkaline, 12 pc(s), Black, 152 g

Long summary description 2-Power AAA Alkaline, 12 Pack Single-use battery:
This is an auto-generated long summary of 2-Power AAA Alkaline, 12 Pack Single-use battery based on the first three specs of the first five spec groups.

2-Power AAA Alkaline, 12 Pack. Battery type: Single-use battery, Battery size(s): AAA, Battery technology: Alkaline. Weight: 152 g. Battery form factor: Cylindrical

Battery
Battery type *
Single-use battery
Battery size(s) *
AAA
Battery technology *
Alkaline
Product colour
Black
Battery
Number of batteries included *
12 pc(s)
Weight & dimensions
Weight
152 g
Other features
Battery form factor
Cylindrical