location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

2-Power HR9V household battery 9V Nickel-Metal Hydride (NiMH)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
2-Power Check ‘2-Power’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR9V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR9V show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5000394056008
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 2-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:17:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points 2-Power HR9V household battery 9V Nickel-Metal Hydride (NiMH)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 9V
  • - Nickel-Metal Hydride (NiMH)
  • - 9 V 170 mAh
  • - 1 pc(s)
Long product name 2-Power HR9V household battery 9V Nickel-Metal Hydride (NiMH) :
The long product name of 2-Power HR9V household battery 9V Nickel-Metal Hydride (NiMH). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rechargeable, 9 V, Single Pack, 170 mAh, NiMH, 83 x 120 x 17 mm, 37 g
More>>>
Short summary description 2-Power HR9V household battery 9V Nickel-Metal Hydride (NiMH):
This short summary of the 2-Power HR9V household battery 9V Nickel-Metal Hydride (NiMH) data-sheet is auto-generated and uses the product title and the first six key specs.

2-Power HR9V, 9V, Nickel-Metal Hydride (NiMH), 9 V, 1 pc(s), 170 mAh, Gold, Green

Long summary description 2-Power HR9V household battery 9V Nickel-Metal Hydride (NiMH):
This is an auto-generated long summary of 2-Power HR9V household battery 9V Nickel-Metal Hydride (NiMH) based on the first three specs of the first five spec groups.

2-Power HR9V. Battery size(s): 9V, Battery technology: Nickel-Metal Hydride (NiMH), Battery voltage: 9 V. Width: 83 mm, Depth: 17 mm, Height: 120 mm. Package type: Blister. Shape: Rectangle

Battery
Battery size(s) *
9V
Battery technology *
Nickel-Metal Hydride (NiMH)
Battery voltage *
9 V
Battery capacity
170 mAh
Battery recharge cycles (max)
1000
Product colour
Gold, Green
Number of batteries included *
1 pc(s)
Weight & dimensions
Width
83 mm
Depth
17 mm
Height
120 mm
Weight
37 g
Packaging data
Package type
Blister
Logistics data
Harmonized System (HS) code
85068080
Other features
Shape
Rectangle
Country Distributor
Lithuania 1 distributor(s)