2-Power logo

2-Power ED495AA power adapter/inverter Indoor 90 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54475
Info modified on:
07 Mar 2024, 15:34:52
Long product name 2-Power ED495AA power adapter/inverter Indoor 90 W Black:

AC Adapter 90W

2-Power ED495AA power adapter/inverter Indoor 90 W Black:

The 2-Power range of products are 100% compatible and are guaranteed to match or exceed the original specifications (often outlasting original batteries by 30% to 50%!). As a further guarantee every 2-Power product comes with a One Year Warranty.

Along each step of the process, from product to packaging, sales support to warranty, 2-Power provides a complete retail solution.

Short summary description 2-Power ED495AA power adapter/inverter Indoor 90 W Black:

2-Power ED495AA, Laptop, Indoor, 100-240 V, 50/60 Hz, 90 W, AC-to-DC

Long summary description 2-Power ED495AA power adapter/inverter Indoor 90 W Black:

2-Power ED495AA. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Connector(s): DC-male. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.