location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

2-Power 7.4V 1400mAh Lithium-Ion (Li-Ion)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
2-Power Check ‘2-Power’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7.4V 1400mAh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DRNEL3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055190109953
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 2-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 04:26:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points 2-Power 7.4V 1400mAh Lithium-Ion (Li-Ion)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion)
  • - 1400 mAh
  • - Purpose: Camera
  • - 7.4 V
  • - Green
Warranty: 3 Years
Long product name 2-Power 7.4V 1400mAh Lithium-Ion (Li-Ion) :
The long product name of 2-Power 7.4V 1400mAh Lithium-Ion (Li-Ion). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Li-ion, 7.4V, 1400mAh
More>>>
2-Power 7.4V 1400mAh Lithium-Ion (Li-Ion):
The official description of 2-Power 7.4V 1400mAh Lithium-Ion (Li-Ion) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Newer type of rechargable, giving best performance for a rechargable.
Also replaces Nikon EN-EL3 and EN-EL3a batteries.

Short summary description 2-Power 7.4V 1400mAh Lithium-Ion (Li-Ion):
This short summary of the 2-Power 7.4V 1400mAh Lithium-Ion (Li-Ion) data-sheet is auto-generated and uses the product title and the first six key specs.

2-Power 7.4V 1400mAh, 1400 mAh, 7.4 V, Lithium-Ion (Li-Ion)

Long summary description 2-Power 7.4V 1400mAh Lithium-Ion (Li-Ion):
This is an auto-generated long summary of 2-Power 7.4V 1400mAh Lithium-Ion (Li-Ion) based on the first three specs of the first five spec groups.

2-Power 7.4V 1400mAh. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1400 mAh, Purpose: Camera. Width: 55 mm, Depth: 34 mm, Height: 19 mm. Quantity per pack: 1 pc(s)

Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
1400 mAh
Purpose *
Camera
Battery voltage *
7.4 V
Product colour
Green
Weight & dimensions
Width
55 mm
Weight & dimensions
Depth
34 mm
Height
19 mm
Weight
108 g
Packaging data
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
85065090
Country Distributor
United Kingdom 1 distributor(s)
Lithuania 1 distributor(s)