Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

2-Power DURACELL DUAL USB 2.4A & 1A CHARGER .

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
2-Power
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DURACELL DUAL USB 2.4A & 1A CHARGER .
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DR6001A show
Show alternative article codes used in the online market place
Category Battery Chargers
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by2-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 349
This statistic is based on the 93539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91439 free Open Icecat users.
Info modified on: 24 Oct 2018 12:24:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name 2-Power DURACELL DUAL USB 2.4A & 1A CHARGER . :
The short editorial description of 2-Power DURACELL DUAL USB 2.4A & 1A CHARGER .

2-Power DR6001A Duracell Dual USB Travel Charger DR6001A
More>>>
Short summary description 2-Power DURACELL DUAL USB 2.4A & 1A CHARGER .:
This short summary of the 2-Power DURACELL DUAL USB 2.4A & 1A CHARGER . data-sheet is auto-generated and uses the product title and the first six key specs.

2-Power DURACELL DUAL USB 2.4A & 1A CHARGER .

Long summary description 2-Power DURACELL DUAL USB 2.4A & 1A CHARGER .:
This is an auto-generated long summary of 2-Power DURACELL DUAL USB 2.4A & 1A CHARGER . based on the first three specs of the first five spec groups.

2-Power DURACELL DUAL USB 2.4A & 1A CHARGER .

Country Distributor
United Kingdom 3 distributor(s)
Italia 3 distributor(s)
X