Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

2-Power 14.8v 2000mAh Li-Ion Laptop Battery

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
2-Power
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14.8v 2000mAh Li-Ion Laptop Battery
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBI3301A show
Show alternative article codes used in the online market place
Category
Spare parts for notebook computers e.g. hard disks.
Notebook Spare Parts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 2-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10501
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 12 Feb 2019 16:49:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points 2-Power 14.8v 2000mAh Li-Ion Laptop Battery :
  • - 100% compatibility, guaranteed. CE, & RoHS approved./SmartWatch Protect - safeguards your battery and device from over-charge, over-voltage & over-current/Stay unplugged for longer. High density cells help maximize runtimes - charge after charge/European brand - trusted for over 20 years
Warranty: 1 Year
Long product name 2-Power 14.8v 2000mAh Li-Ion Laptop Battery :
The short editorial description of 2-Power 14.8v 2000mAh Li-Ion Laptop Battery

Main Battery Pack 14.8v 2000mAh
More>>>
2-Power 14.8v 2000mAh Li-Ion Laptop Battery:
The official marketing text of 2-Power 14.8v 2000mAh Li-Ion Laptop Battery as supplied by the manufacturer

2-POWER's comprehensive range of lithium-ion & polymer battery packs provide unrivalled quality and reliability for virtually all laptop models.|Developed using high-grade cells from manufacturers including Samsung and Panasonic; 2-POWER batteries ensure speedy charging, dependable performance, and allow you to go for longer unplugged.|2-POWER's SmartWatch Protect monitors your device during charging and discharging, protecting your device and battery from short circuiting and over-heating.

Short summary description 2-Power 14.8v 2000mAh Li-Ion Laptop Battery:
This short summary of the 2-Power 14.8v 2000mAh Li-Ion Laptop Battery data-sheet is auto-generated and uses the product title and the first six key specs.

2-Power 14.8v 2000mAh Li-Ion Laptop Battery, Battery

Long summary description 2-Power 14.8v 2000mAh Li-Ion Laptop Battery:
This is an auto-generated long summary of 2-Power 14.8v 2000mAh Li-Ion Laptop Battery based on the first three specs of the first five spec groups.

2-Power 14.8v 2000mAh Li-Ion Laptop Battery. Type: Battery

Features
Type *
Characteristics of the device.
Battery
Product colour
The colour e.g. red, blue, green, black, white.
Black
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
2000 mAh
Battery voltage
The voltage (V) of the battery.
14.8 V
Number of battery cells
4
Battery capacity (Watt-hours)
29 Wh
Weight & dimensions
Width
The measurement or extent of something from side to side.
264 mm
Depth
The distance from the front to the back of something.
85 mm
Height
The measurement of the product from head to foot or from base to top.
13 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
242 g
Packaging data
Package width
The distance from one side of the packaging to the other.
312 mm
Package depth
The distance from the front to the back of the packaging.
110 mm
Package height
The distance from the top to the bottom of the packaging.
45 mm
Other features
Compatible products
Other products that can be used with this product.
Dell Latitude XT2
Number of batteries included
The quantity of batteries that come with the product.
1 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Italia 2 distributor(s)
Czech Republic 1 distributor(s)
Australia 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details