Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

2-Power CBI3300A notebook spare part Battery

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
2-Power
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CBI3300A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBI3300A show
Show alternative article codes used in the online market place
Category
Spare parts for notebook computers e.g. hard disks.
Notebook Spare Parts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 2-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5580
This statistic is based on the 86353 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84376 free Open Icecat users.
Info modified on: 29 Jan 2019 08:25:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name 2-Power CBI3300A notebook spare part Battery :
The short editorial description of 2-Power CBI3300A notebook spare part Battery

Li-Ion, 11.1V, 5200mAh
More>>>
2-Power CBI3300A notebook spare part Battery:
The official marketing text of 2-Power CBI3300A notebook spare part Battery as supplied by the manufacturer

The 2-Power range of products are 100% compatible and are guaranteed to match or exceed the original specifications (often outlasting original batteries by 30% to 50%!). As a further guarantee every 2-Power product comes with a One Year Warranty.

Along each step of the process, from product to packaging, sales support to warranty, 2-Power provides a complete retail solution.

Short summary description 2-Power CBI3300A notebook spare part Battery:
This short summary of the 2-Power CBI3300A notebook spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

2-Power CBI3300A, Battery

Long summary description 2-Power CBI3300A notebook spare part Battery:
This is an auto-generated long summary of 2-Power CBI3300A notebook spare part Battery based on the first three specs of the first five spec groups.

2-Power CBI3300A. Type: Battery

Features
Type *
Characteristics of the device.
Battery
Product colour
The colour e.g. red, blue, green, black, white.
Black
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
5200 mAh
Battery voltage
The voltage (V) of the battery.
11.1 V
Number of battery cells
6
Weight & dimensions
Width
The measurement or extent of something from side to side.
209 mm
Depth
The distance from the front to the back of something.
55 mm
Height
The measurement of the product from head to foot or from base to top.
21 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
303 g
Other features
Compatible products
Other products that can be used with this product.
Lenovo ThinkPad X220
Number of batteries included
The quantity of batteries that come with the product.
1 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Czech Republic 1 distributor(s)
Customer service details