Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

2-Power 613152-001 power adapter/inverter Indoor 65 W Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
2-Power
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
613152-001
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
613152-001-OEM
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by2-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3301
This statistic is based on the 93374 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91279 free Open Icecat users.
Info modified on: 07 Mar 2019 11:34:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name 2-Power 613152-001 power adapter/inverter Indoor 65 W Black :
The short editorial description of 2-Power 613152-001 power adapter/inverter Indoor 65 W Black

AC Smart Pin Slim Power Adapter f/ HP, 19.5V/3.33A/65W
More>>>
2-Power 613152-001 power adapter/inverter Indoor 65 W Black:
The official marketing text of 2-Power 613152-001 power adapter/inverter Indoor 65 W Black as supplied by the manufacturer

Power Supply - Genuine 65W HP Laptop Charger Adapter

Short summary description 2-Power 613152-001 power adapter/inverter Indoor 65 W Black:
This short summary of the 2-Power 613152-001 power adapter/inverter Indoor 65 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

2-Power 613152-001, Notebook, Indoor, 65 W, 19.5 V, Black, AC-to-DC

Long summary description 2-Power 613152-001 power adapter/inverter Indoor 65 W Black:
This is an auto-generated long summary of 2-Power 613152-001 power adapter/inverter Indoor 65 W Black based on the first three specs of the first five spec groups.

2-Power 613152-001. Purpose: Notebook, Power supply type: Indoor, Output power: 65 W

Features
Purpose *
What the product is used for.
Notebook
Power supply type *
The type of power supply which this product uses.
Indoor
Power current type
AC-to-DC
Output power *
The power that the device can produce.
65 W
Features
Output voltage *
19.5 V
Output current
3.33 A
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Compatibility
The other products, software and hardware this product can be used with.
HP