Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

2-Power 10.8 V, 4800 mAh, 55 Wh Battery

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
2-Power
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10.8 V, 4800 mAh, 55 Wh
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
462889-741-OEM
Category
Spare parts for notebook computers e.g. hard disks.
Notebook Spare Parts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by2-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1579
This statistic is based on the 93539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91439 free Open Icecat users.
Info modified on: 29 Jan 2019 08:13:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name 2-Power 10.8 V, 4800 mAh, 55 Wh Battery :
The short editorial description of 2-Power 10.8 V, 4800 mAh, 55 Wh Battery

10.8 V, 4800 mAh, 55 Wh
More>>>
2-Power 10.8 V, 4800 mAh, 55 Wh Battery:
The official marketing text of 2-Power 10.8 V, 4800 mAh, 55 Wh Battery as supplied by the manufacturer

2-Power has one of the largest ranges and stock holdings of compatible laptop batteries in Europe. All 2-Power Li-Ion laptop battery packs are assembled with Japanese and Korean cells providing unrivalled quality and greater reliability than many originals. The batteries are designed specifically for each brand and laptop model for voltage, capacity and fit. Continuous range development ensures that with 2-Power you have batteries for virtually all laptops.

2-Power laptop batteries are random tested in-house as part of a total quality control programme to ensure compete safety. They are also supplied with 12 months warranty against manufacturing defect. Unlike some brands that use Chinese or even refurbished cells, 2-Power laptop batteries only use high quality, brand new components.

The 2-Power brand is committed to offer a solution for virtually all manufacturers on the market, irrespective of popularity. Our sales expertise allows your customer to stock the most popular batteries for your region or market.

At 2-Power safety is a priority. We only use UL1642 certified Korean (Samsung) or Japanese (Panasonic, Sanyo) cells. All components are separated by insulated fire retardant paper. This prevents components touching and potentially short circuiting. In addition all cells have a rubber separator for increased safety. Flat metal connectors are used which have a low resistance, do not overheat and are less prone to damage.

Short summary description 2-Power 10.8 V, 4800 mAh, 55 Wh Battery:
This short summary of the 2-Power 10.8 V, 4800 mAh, 55 Wh Battery data-sheet is auto-generated and uses the product title and the first six key specs.

2-Power 10.8 V, 4800 mAh, 55 Wh, Battery

Long summary description 2-Power 10.8 V, 4800 mAh, 55 Wh Battery:
This is an auto-generated long summary of 2-Power 10.8 V, 4800 mAh, 55 Wh Battery based on the first three specs of the first five spec groups.

2-Power 10.8 V, 4800 mAh, 55 Wh. Type: Battery

Features
Type *
Characteristics of the device.
Battery
Battery
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4800 mAh
Battery
Battery voltage
The voltage (V) of the battery.
10.8 V
Battery capacity (Watt-hours)
55 Wh