Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

2-Power 397803-001-OEM power adapter/inverter Indoor 135 W Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
2-Power
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
397803-001-OEM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
397803-001-OEM
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by2-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1961
This statistic is based on the 93555 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91454 free Open Icecat users.
Info modified on: 07 Mar 2019 11:34:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name 2-Power 397803-001-OEM power adapter/inverter Indoor 135 W Black :
The short editorial description of 2-Power 397803-001-OEM power adapter/inverter Indoor 135 W Black

135 W, 19 V
More>>>
2-Power 397803-001-OEM power adapter/inverter Indoor 135 W Black:
The official marketing text of 2-Power 397803-001-OEM power adapter/inverter Indoor 135 W Black as supplied by the manufacturer

- The 2-POWER range is a perfect solution for any retailer, e-tailer or reseller, with a comprehensive selection of power accessories for nearly every type of electronic device. Batteries, chargers, adapters and power supplies for laptops, digital cameras, camcorders, smartphones, tablets, GPS, UPS – even power tools.

- To satisfy the power demands of today’s portable mobile devices, 2-POWER’s range of power banks, USB chargers and universal chargers covers every base. The universal tip system for laptop chargers means you can hold minimal inventory, while covering the maximum range of devices.

Short summary description 2-Power 397803-001-OEM power adapter/inverter Indoor 135 W Black:
This short summary of the 2-Power 397803-001-OEM power adapter/inverter Indoor 135 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

2-Power 397803-001-OEM, Notebook, Indoor, 135 W, 19 V, Black

Long summary description 2-Power 397803-001-OEM power adapter/inverter Indoor 135 W Black:
This is an auto-generated long summary of 2-Power 397803-001-OEM power adapter/inverter Indoor 135 W Black based on the first three specs of the first five spec groups.

2-Power 397803-001-OEM. Purpose: Notebook, Power supply type: Indoor, Output power: 135 W

Features
Purpose *
What the product is used for.
Notebook
Power supply type *
The type of power supply which this product uses.
Indoor
Features
Output power *
The power that the device can produce.
135 W
Output voltage *
19 V
Product colour *
The colour e.g. red, blue, green, black, white.
Black