Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

2-Power 15.6 WXGA 1366x768 HD LED Matte Screen - replaces 710895-JD1

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
2-Power
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.6 WXGA 1366x768 HD LED Matte Screen - replaces 710895-JD1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2P-710895-JD1 show
Show alternative article codes used in the online market place
Category
Spare parts for notebook computers e.g. hard disks.
Notebook Spare Parts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by2-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3252
This statistic is based on the 96352 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94184 free Open Icecat users.
Info modified on: 18 Feb 2019 16:11:30
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name 2-Power 15.6 WXGA 1366x768 HD LED Matte Screen - replaces 710895-JD1 :
The short editorial description of 2-Power 15.6 WXGA 1366x768 HD LED Matte Screen - replaces 710895-JD1

15.6 WXGA 1366x768 HD LED Matte Screen - replaces 710895-JD1
More>>>
2-Power 15.6 WXGA 1366x768 HD LED Matte Screen - replaces 710895-JD1:
The official marketing text of 2-Power 15.6 WXGA 1366x768 HD LED Matte Screen - replaces 710895-JD1 as supplied by the manufacturer

2-POWER screens are manufactured by the same OEM factories that supply many of the World's leading laptop brands.|Offering top quality screens of the highest grade available, 2-POWER provide a variety of options for resolution and screen finish.|*Before ordering this screen, please ensure the specifications exactly match your existing screen*

Short summary description 2-Power 15.6 WXGA 1366x768 HD LED Matte Screen - replaces 710895-JD1:
This short summary of the 2-Power 15.6 WXGA 1366x768 HD LED Matte Screen - replaces 710895-JD1 data-sheet is auto-generated and uses the product title and the first six key specs.

2-Power 15.6 WXGA 1366x768 HD LED Matte Screen - replaces 710895-JD1, Display, 39.6 cm (15.6"), HD

Long summary description 2-Power 15.6 WXGA 1366x768 HD LED Matte Screen - replaces 710895-JD1:
This is an auto-generated long summary of 2-Power 15.6 WXGA 1366x768 HD LED Matte Screen - replaces 710895-JD1 based on the first three specs of the first five spec groups.

2-Power 15.6 WXGA 1366x768 HD LED Matte Screen - replaces 710895-JD1. Type: Display. Display diagonal: 39.6 cm (15.6"), HD type: HD

Features
Type *
Display
Product colour
Black
Connector type
30-pin, BRHS
Connector location
Bottom right
Display
Display diagonal
39.6 cm (15.6")
Display resolution
1366 x 768 pixels
HD type
HD
Display type
LED
Display
Touchscreen
No
3D
No
Glossy display
No
Weight & dimensions
Weight
300 g
Packaging data
Package width
270 mm
Package depth
435 mm
Package height
58 mm
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)