Bullet Points 2-Power 0A33972-OEM laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Wired
- - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
- - Ethernet LAN
Long product name 2-Power 0A33972-OEM laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black
:
The long product name of 2-Power 0A33972-OEM laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
USB 3.0, black
More>>>
2-Power 0A33972-OEM laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
The official description of 2-Power 0A33972-OEM laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
- The 2-POWER range is a perfect solution for any retailer, e-tailer or reseller, with a comprehensive selection of power accessories for nearly every type of electronic device. Batteries, chargers, adapters and power supplies for laptops, digital cameras, camcorders, smartphones, tablets, GPS, UPS – even power tools.
- To satisfy the power demands of today’s portable mobile devices, 2-POWER’s range of power banks, USB chargers and universal chargers covers every base. The universal tip system for laptop chargers means you can hold minimal inventory, while covering the maximum range of devices.
Short summary description 2-Power 0A33972-OEM laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
This short summary of the 2-Power 0A33972-OEM laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black data-sheet is auto-generated and uses the product title and the first six key specs.
2-Power 0A33972-OEM, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Black, Lenovo ThinkPad X1 ThinkPad X220 ThinkPad T420s ThinkPad W520
Long summary description 2-Power 0A33972-OEM laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
This is an auto-generated long summary of 2-Power 0A33972-OEM laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black based on the first three specs of the first five spec groups.
2-Power 0A33972-OEM. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Product colour: Black, Compatibility: Lenovo ThinkPad X1 ThinkPad X220 ThinkPad T420s ThinkPad W520