location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

10POS TS-17FV POS system 43.2 cm (17") 1280 x 1024 pixels Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
10POS Check ‘10POS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-17FV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-17FV show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8435602904449
Category:
point of sale systems
POS Systems Check ‘10POS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 10POS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2023 13:05:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points 10POS TS-17FV POS system 43.2 cm (17") 1280 x 1024 pixels Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17") Black
  • - Touchscreen
  • - VESA mounting
More>>>
Short summary description 10POS TS-17FV POS system 43.2 cm (17") 1280 x 1024 pixels Touchscreen Black:
This short summary of the 10POS TS-17FV POS system 43.2 cm (17") 1280 x 1024 pixels Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

10POS TS-17FV, 43.2 cm (17"), 1280 x 1024 pixels, 500 cd/m², Capacitive, 700:1, 160°

Long summary description 10POS TS-17FV POS system 43.2 cm (17") 1280 x 1024 pixels Touchscreen Black:
This is an auto-generated long summary of 10POS TS-17FV POS system 43.2 cm (17") 1280 x 1024 pixels Touchscreen Black based on the first three specs of the first five spec groups.

10POS TS-17FV. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Display brightness: 500 cd/m². Product colour: Black. AC adapter output voltage: 12 V. Width (with stand): 320 mm, Depth (with stand): 50 mm, Height (with stand): 380 mm. Sustainability certificates: CE, RoHS