SM-G980FZADEUB
15.8 cm (6.2")
Curved edge screen
Dynamic AMOLED 2X
OLED
Gorilla Glass
Gorilla Glass 6
3200 x 1440 pixels
16 million colours
20:9
120 Hz
Multi-touch
Yes
High Dynamic Range 10+ (HDR10 Plus)
Capacitive
563 ppi
Yes
Samsung Exynos
990
8
2.73 GHz
7 nm
2x 2.73GHz + 2x 2.5GHz + 4x 2.0GHz
8 GB
LPDDR5
128 GB
MicroSD (TransFlash)
1 TB
Yes
1/1.76"
12 MP
12 MP
64 MP
9248 x 6936 pixels
1.8
2.2
2
1.8 µm
1.4 µm
0.8 µm
79°
120°
76°
3x
30x
Single camera
10 MP
2.2
1.22 µm
80°
Yes
LED
7680 x 4320 pixels
1280x720@30fps, 1280x720@960fps, 1920x1080@240fps, 1920x1080@30fps, 1920x1080@60fps, 3840x2160@30fps, 3840x2160@60fps
720p, 1080p, 2160p
Triple camera
Yes
Yes
Yes
Yes
Yes
Yes
Yes
Yes
Yes
Yes
4G
NanoSIM + eSIM
Edge, GPRS, GSM
HSDPA, HSPA+, HSUPA, UMTS
LTE
Yes
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Yes
5.0
850,900,1900,2100 MHz
Yes
Yes
Yes
Yes
No subscription
Yes
USB Type-C
2.0/3.2 Gen 1 (3.1 Gen 1)
Yes
Yes
Yes
Yes
Yes
Yes
Yes
Bar
Grey
Cosmic Gray
IP68
Dust resistant, Water resistant
Yes
Yes
Yes
Yes
Yes
Alarm clock, Calculator, Calendar, Notes
Yes
Yes
Icons, Menu, Shortcuts
Yes
Yes
Wallpapers
Yes
Yes
Yes
Yes
Yes
Yes
Yes
Yes
Yes
stereo
720p, 1080p, 2160p, 4320p
Dolby Atmos
3GA, AAC, AMR, APE, AWB, DFF, DSF, FLAC, IMY, M4A, Mid, MIDI, MP3, MXMF, OGA, OGG, OTA, RTTTL, RTX, WAV, WMA, XMF
3G2, 3GP, ASF, AVI, FLV, M4V, MKV, MP4, WEBM, WMV
BMP, GIF, HEIF, JPEG, PNG, WBMP, WEBP
Yes
Yes
Yes
Yes
Yes
Yes
Yes
Android
Android 10.0
Google Play
Google Maps, Google Play
Samsung Bixby
No
4000 mAh
Yes
Yes
Yes
Yes
Yes
Yes
Yes
Yes
69.1 mm
7.9 mm
151.7 mm
163 g
0.279 W/kg
1.525 W/kg
1.79 W/kg
Yes
Yes
USB Type-C
Yes
85171300
Yes
5.7