Zyxel VMG3312-B10A v2 wireless router Gigabit Ethernet Single-band (2.4 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
90544
Info modified on:
14 Mar 2024, 19:16:16
Short summary description Zyxel VMG3312-B10A v2 wireless router Gigabit Ethernet Single-band (2.4 GHz) Black:
Zyxel VMG3312-B10A v2, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, ADSL, Black, Tabletop router
Long summary description Zyxel VMG3312-B10A v2 wireless router Gigabit Ethernet Single-band (2.4 GHz) Black:
Zyxel VMG3312-B10A v2. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: IPSEC, MSCHAPv2, WPA, WPA-PSK, WPA2, WPA2-PSK. Product type: Tabletop router, Product colour: Black, LED indicators: DSL, LAN, Power, USB, WLAN, WPS. Certification: EMC: CE, FCC Safety: CE