Zyxel SBG3500-N wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
124998
Info modified on:
23 Apr 2025, 15:57:06
Short summary description Zyxel SBG3500-N wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
Zyxel SBG3500-N, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL2+, Black, Tabletop router
Long summary description Zyxel SBG3500-N wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
Zyxel SBG3500-N. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Product type: Tabletop router, Product colour: Black. Certification: EMC/RF Safety ErP RoHS 2. Antenna design: External