Zalman HD160 Plus HTPC Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
16030
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Zalman HD160 Plus HTPC Black:
Zalman HD160 Plus, HTPC, PC, Black, Aluminium, 435 mm, 460 mm
Long summary description Zalman HD160 Plus HTPC Black:
Zalman HD160 Plus. Form factor: HTPC, Type: PC, Product colour: Black. Width: 435 mm, Depth: 460 mm, Height: 160 mm. Power supply type: ATX, Ventilation fan(s): 2 x 80mm, Internal drive bays: 5 x 3.5"