ZAGG ZAGGkeys PROplus Bluetooth Aluminium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
8020
Info modified on:
24 Jan 2023, 13:04:52
Short summary description ZAGG ZAGGkeys PROplus Bluetooth Aluminium:
ZAGG ZAGGkeys PROplus, Apple, iPad 2/3/4 gen, Aluminium, Aluminium, Wireless, Bluetooth
Long summary description ZAGG ZAGGkeys PROplus Bluetooth Aluminium:
ZAGG ZAGGkeys PROplus. Brand compatibility: Apple, Compatibility: iPad 2/3/4 gen, Product colour: Aluminium. Connectivity technology: Wireless, Device interface: Bluetooth. Power source: Battery, Battery type: Built-in battery. Mobile operating systems supported: iOS. Width: 245 mm, Depth: 189 mm, Height: 7 mm