Whirlpool WKCIO 3T123 PEF dishwasher Fully built-in 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
53950
Info modified on:
27 May 2024, 12:43:40
Short summary description Whirlpool WKCIO 3T123 PEF dishwasher Fully built-in 14 place settings:
Whirlpool WKCIO 3T123 PEF, Fully built-in, Full size (60 cm), Silver, Buttons, 1.3 m, 1.55 m
Long summary description Whirlpool WKCIO 3T123 PEF dishwasher Fully built-in 14 place settings:
Whirlpool WKCIO 3T123 PEF. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Silver. Number of place settings: 14 place settings, Noise level: 43 dB, Temperature (max): 60 °C. Energy consumption per cycle: 0.93 kWh, Connected load: 1900 W, Power consumption (off): 0.5 W. Width: 595 mm, Depth: 570 mm, Height: 820 mm. Package weight: 37.5 kg