Whirlpool ARG 450/A+ combi-fridge Built-in 120 L White

https://images.icecat.biz/img/norm/high/22173840-2313.jpg
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
82591
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool ARG 450/A+ combi-fridge Built-in 120 L White:

Whirlpool ARG 450/A+, 120 L, Built-in, 39 dB, 2 kg/24h, White

Long summary description Whirlpool ARG 450/A+ combi-fridge Built-in 120 L White:

Whirlpool ARG 450/A+. Appliance placement: Built-in, Product colour: White, Door hinge: Right. Total net capacity: 120 L, Noise level: 39 dB, Total gross capacity: 122 L. Fridge net capacity: 105 L, Fridge gross capacity: 107 L. Freezer position: Top-placed, Freezer net capacity: 15 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 180 kWh, Energy efficiency class (old): A+, Energy usage: 0.493 kWh/24h

Embed the product datasheet into your content