Whirlpool AKM 403/NB/01 hob Black Built-in Gas 4 zone(s)

https://images.icecat.biz/img/norm/high/19630774-2623.jpg
Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
96650
Info modified on:
10 Nov 2021, 20:08:56
Short summary description Whirlpool AKM 403/NB/01 hob Black Built-in Gas 4 zone(s):

Whirlpool AKM 403/NB/01, Black, Built-in, Gas, 4 zone(s), 4 zone(s), Large

Long summary description Whirlpool AKM 403/NB/01 hob Black Built-in Gas 4 zone(s):

Whirlpool AKM 403/NB/01. Product colour: Black, Appliance placement: Built-in, Hob type: Gas. Control type: Rotary. Connected load (gas): 7300 W. Width: 580 mm, Depth: 510 mm, Height: 49 mm. Package width: 780 mm, Package depth: 610 mm, Package height: 190 mm

Embed the product datasheet into your content