Whirlpool ADP 6947 PC dishwasher Freestanding 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
109096
Info modified on:
26 Feb 2021, 16:52:29
Short summary description Whirlpool ADP 6947 PC dishwasher Freestanding 12 place settings:
Whirlpool ADP 6947 PC, Freestanding, White, White, Buttons, LCD, Basket
Long summary description Whirlpool ADP 6947 PC dishwasher Freestanding 12 place settings:
Whirlpool ADP 6947 PC. Appliance placement: Freestanding, Door colour: White, Control panel colour: White. Number of place settings: 12 place settings, Noise level: 34 dB, Temperature (max): 60 °C. Water consumption per cycle: 13 L, Energy consumption per cycle: 1.05 kWh, AC input voltage: 220 - 230 V. Width: 597 mm, Depth: 596 mm, Height: 850 mm. Package weight: 60 kg