Whirlpool ACM 702/NE Black Built-in Zone induction hob 4 zone(s)

https://images.icecat.biz/img/norm/high/3988466-953.jpg
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
102247
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool ACM 702/NE Black Built-in Zone induction hob 4 zone(s):

Whirlpool ACM 702/NE, Black, Built-in, Zone induction hob, 4 zone(s), 4 zone(s), Simmer

Long summary description Whirlpool ACM 702/NE Black Built-in Zone induction hob 4 zone(s):

Whirlpool ACM 702/NE. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch, Timer type: Digital. Power: 7400 W, AC input voltage: 230 - 240 V. Width: 580 mm, Depth: 510 mm, Height: 52 mm. Package weight: 16 kg

Embed the product datasheet into your content